Status: | Unknown |
---|---|
Series: | BZW04 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,865
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
3,150
in stock
|
Buy Now | |
element14
from US$0.11
|
855
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Range | BZW04 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 18.9V |
Breakdown Voltage Range | 17.1V to 18.9V |
Device Marking | BZW04-15B |
Diode Type | Bidirectional TVS |
Forward Surge Current Ifsm Max | 40A |
Peak Pulse Current Ippm | 16A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 15.3V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 32.5V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 17.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 17.1V |
Capacitance Cd @ Vr Typ | 975pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 71A |
Power Dissipation Pd | 1.7W |
Stand-off Voltage | 15.3V |
Termination Type | Axial Leaded |
Time Measured | 50ms |
Transient Voltage Suppressor, Tvs, Transil Bzw04 Series, Bidirectional, 15.3 V, Do-15, 2, 17.1 V Rohs Compliant: Yes |Stmicroelectronics BZW04-15B | Newark Electronics |
Where can I find additional details, specifications and documents for a BZW04-15B?
Additional datasheets, footprints and schematics for BZW04-15B are listed on our Part Details page. You can also find images and similar parts to BZW04-15B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-15B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-15B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-15B fall under?
The BZW04-15B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW04-15B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-15B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-15B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW04-15B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Rutronik have stock available or on a lead time for BZW04-15B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-15B often in real-time on the comparison pages.
What if I can't find stock of BZW04-15B?
You can fill out our help required form which you can use to request a quote for BZW04-15B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.