Status: | Unknown |
---|---|
Series: | BZV6 Series |
RoHS: | Unknown |
Prices starting from US$113.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$144.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$148.47
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$127.00
|
21
in stock
|
Buy Now | |
Distrelec
from US$145.35
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$113.82
|
-
|
Buy Now | |
RS Americas
from US$214.41
|
-
|
Buy Now | |
element14
from US$187.17
|
-
|
Buy Now | |
Carlton-Bates
from US$146.86
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Limit Switch Actuator | Rod Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.39N |
Product Range | BZV6 Series |
Limit Switches SW 1NC 1NO SPDT Low Force Rod Actr | Rapid Electronics |
Honeywell Snap Acting/Limit Switch, SPDT, Momentar | Distrelec |
Enclosed Limit Switch/Honeywell Rohs Compliant: Yes |Honeywell BZV6-2RQ62 | Newark Electronics |
Snap Action Limit Switch, Coil Spring, Low Force Rod, NO/NC, 600V, BZV6 Series | Honeywell BZV6-2RQ62 | RS Americas |
23F4202 | element14 |
Switch, Limit | Carlton-Bates |
LIMIT SW, SPDT, ROD LEVER, 15A, 480VAC | Farnell |
Where can I find additional details, specifications and documents for a BZV6-2RQ62?
Additional datasheets, footprints and schematics for BZV6-2RQ62 are listed on our Part Details page. You can also find images and similar parts to BZV6-2RQ62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZV6-2RQ62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZV6-2RQ62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZV6-2RQ62 fall under?
The BZV6-2RQ62 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to BZV6-2RQ62 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZV6-2RQ62 you can contact the distributor directly for product support, shipping queries etc.
Is the BZV6-2RQ62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZV6-2RQ62 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for BZV6-2RQ62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZV6-2RQ62 often in real-time on the comparison pages.
What if I can't find stock of BZV6-2RQ62?
You can fill out our help required form which you can use to request a quote for BZV6-2RQ62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.