Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0182
Zener Voltage Vz Typ | 6.2V |
---|---|
Diode Case Style | SOD-523 |
Zener Tolerance ± | 6% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
Zener Diode, 6.2V, 0.3W, Sod-523 Rohs Compliant: Yes |Diodes Inc. BZT52C6V2T-7 | Newark Electronics |
ZENER DIODE, 6.2V, 0.3W, SOD-523 | element14 |
Diode Zener Single 6.2V 6% 300mW 2-Pin SOD-523 T/R | Avnet Silica |
BZT52C6V2T Series 6.2 V 10 mA 300 mW Surface Mount Zener Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a BZT52C6V2T-7.?
Additional datasheets, footprints and schematics for BZT52C6V2T-7. are listed on our Part Details page. You can also find images and similar parts to BZT52C6V2T-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C6V2T-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C6V2T-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C6V2T-7. fall under?
The BZT52C6V2T-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C6V2T-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C6V2T-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C6V2T-7. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZT52C6V2T-7. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for BZT52C6V2T-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C6V2T-7. often in real-time on the comparison pages.
What if I can't find stock of BZT52C6V2T-7.?
You can fill out our help required form which you can use to request a quote for BZT52C6V2T-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.