Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 480VAC |
Operating Force Max | 2.78N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC Max | 15A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 250V |
Operating Force | 2.78N |
Switch Case | Phenolic |
Switch, Limit | Carlton-Bates |
Basic Switch, Pin Plunger, Spdt 15A 480V | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ-RX?
Additional datasheets, footprints and schematics for BZ-RX are listed on our Part Details page. You can also find images and similar parts to BZ-RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-RX fall under?
The BZ-RX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-RX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-RX you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-RX have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for BZ-RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-RX often in real-time on the comparison pages.
What if I can't find stock of BZ-RX?
You can fill out our help required form which you can use to request a quote for BZ-RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.