Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.34
|
No stock
|
Buy Now | |
Chip One Stop
from US$24.30
|
32
in stock
|
Buy Now | |
Distrelec
from US$29.93
|
32
in stock
|
Buy Now | |
Electro Enterprises
from US$15.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$35.87
|
-
|
Buy Now | |
Carlton-Bates
from US$23.71
|
-
|
Buy Now | |
Sager
from US$27.04
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.13N |
SVHC | No SVHC (07-Jul-2017) |
Honeywell LARGE BASIC SWITCH | Distrelec |
Basic Switch, Large Premium, Snap Action, Plunger, Phenolic, SPDT, BZ Series | Honeywell BZ-R21 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 10A @ 125VAC 111gf SPDT On-Mom | Sager |
Basic Switch, Pin Plunger, Spdt, 10A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ-R21?
Additional datasheets, footprints and schematics for BZ-R21 are listed on our Part Details page. You can also find images and similar parts to BZ-R21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-R21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-R21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-R21 fall under?
The BZ-R21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-R21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-R21 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-R21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-R21 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Electro Enterprises, RS Americas and Carlton-Bates have stock available or on a lead time for BZ-R21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-R21 often in real-time on the comparison pages.
What if I can't find stock of BZ-R21?
You can fill out our help required form which you can use to request a quote for BZ-R21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.