Status: | Unknown |
---|---|
Series: | LN Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 22.2N |
Product Range | LN Series |
RoHS Compliant | Yes |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a BZLN200RH?
Additional datasheets, footprints and schematics for BZLN200RH are listed on our Part Details page. You can also find images and similar parts to BZLN200RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZLN200RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZLN200RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZLN200RH fall under?
The BZLN200RH is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to BZLN200RH when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZLN200RH you can contact the distributor directly for product support, shipping queries etc.
Is the BZLN200RH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZLN200RH have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for BZLN200RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZLN200RH often in real-time on the comparison pages.
What if I can't find stock of BZLN200RH?
You can fill out our help required form which you can use to request a quote for BZLN200RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.