Status: | Unknown |
---|---|
Series: | BZB984 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 11V |
---|---|
Diode Configuration | Dual Common Anode |
Power Dissipation Pd | 425mW |
Operating Temperature Min | -65°C |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-663 |
No. of Pins | 3 Pin, 3Pins |
Product Range | BZB984 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Forward Current | 200mA |
Power Dissipation Ptot Max | 425mW |
Resistance Rz | 150ohm |
SMD Marking | 9H |
Test Current | 5mA |
Tolerance | 5% |
Zener Array Diode, 11 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant: Yes |Nexperia BZB984-C11,115 | Newark Electronics |
DIODE, ZENER, 11V, 5%, SOT-663 | element14 |
Diode Zener Dual Common Anode 11V 5% 425mW 3-Pin SOT-663 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZB984-C11 115?
Additional datasheets, footprints and schematics for BZB984-C11 115 are listed on our Part Details page. You can also find images and similar parts to BZB984-C11 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZB984-C11 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZB984-C11 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZB984-C11 115 fall under?
The BZB984-C11 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZB984-C11 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZB984-C11 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZB984-C11 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZB984-C11 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for BZB984-C11 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZB984-C11 115 often in real-time on the comparison pages.
What if I can't find stock of BZB984-C11 115?
You can fill out our help required form which you can use to request a quote for BZB984-C11 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.