Status: | Unknown |
---|---|
Series: | BZB784 Series |
RoHS: | Unknown |
Prices starting from US$0.0258
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0288
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
2,980
in stock
|
Buy Now | |
Avnet Silica
-
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0258
|
-
|
Buy Now | |
Avnet America
from US$0.0274
|
-
|
Buy Now | |
element14
from US$0.0301
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 15V |
---|---|
Diode Configuration | Dual Common Anode |
Power Dissipation Pd | 350mW |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Diode Case Style | SC-70 |
No. of Pins | 3 Pin |
Product Range | BZB784 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Dual Common Anode 14.7V 5% 350mW 3-Pin SC-70 T/R | Avnet Silica |
Zener Array Diode, Aec-Q101, 15V, Sc-70 | Newark Electronics |
BZB784 Series 15 V 350 mW 3 Terminal SMT Voltage Regulator Diode - SOT-323 | Future Electronics |
ZENER ARRAY DIODE, AEC-Q101, 15V, SC-70 | element14 |
Where can I find additional details, specifications and documents for a BZB784-C15 115?
Additional datasheets, footprints and schematics for BZB784-C15 115 are listed on our Part Details page. You can also find images and similar parts to BZB784-C15 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZB784-C15 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZB784-C15 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZB784-C15 115 fall under?
The BZB784-C15 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZB784-C15 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZB784-C15 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZB784-C15 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZB784-C15 115 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BZB784-C15 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZB784-C15 115 often in real-time on the comparison pages.
What if I can't find stock of BZB784-C15 115?
You can fill out our help required form which you can use to request a quote for BZB784-C15 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.