BZ-3RW822T Switches, Relays & Solenoids by Honeywell

BASIC SWITCH ROLLER LEVER SPDT 15A 250V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.20

Distributor Stock
Logo for Farnell
Farnell
from US$34.35
No stock
Buy Now
Logo for element14
element14
from US$17.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Microswitch Type Standard
Microswitch Actuator Roller Lever
Contact Configuration SPDT
Switch Terminals Screw
Contact Current Max 15A
Contact Voltage DC Nom -
Product Range -

Alternative Descriptions

Large Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell BZ-3RW822T | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ-3RW822T?

Additional datasheets, footprints and schematics for BZ-3RW822T are listed on our Part Details page. You can also find images and similar parts to BZ-3RW822T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ-3RW822T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-3RW822T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ-3RW822T fall under?

The BZ-3RW822T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to BZ-3RW822T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-3RW822T you can contact the distributor directly for product support, shipping queries etc.

Is the BZ-3RW822T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZ-3RW822T have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for BZ-3RW822T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ-3RW822T often in real-time on the comparison pages.

What if I can't find stock of BZ-3RW822T?

You can fill out our help required form which you can use to request a quote for BZ-3RW822T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay