Status: | Unknown |
---|---|
Series: | BZ Series |
RoHS: | Unknown |
Prices starting from US$12.60
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | BZ Series |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 15A 250 VAC SPDT Screw | Sager |
Basic Switch, Large Premium, SPDT 15250 VAC Plunger, BZ Series | Honeywell BZ-3RQ1-A2 | RS Americas |
Switch, Basic, SPDT, 15 AMPS, 250 VAC, O | RS |
Basic Switch, Plunger, Spdt, 15A, 480V | Newark Electronics |
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V | Farnell |
Where can I find additional details, specifications and documents for a BZ3RQ1-A2?
Additional datasheets, footprints and schematics for BZ3RQ1-A2 are listed on our Part Details page. You can also find images and similar parts to BZ3RQ1-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ3RQ1-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ3RQ1-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ3RQ1-A2 fall under?
The BZ3RQ1-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ3RQ1-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ3RQ1-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ3RQ1-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ3RQ1-A2 have stock available?
Authorised distributors including Carlton-Bates, Sager, RS Americas, RS and Newark Electronics have stock available or on a lead time for BZ3RQ1-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ3RQ1-A2 often in real-time on the comparison pages.
What if I can't find stock of BZ3RQ1-A2?
You can fill out our help required form which you can use to request a quote for BZ3RQ1-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.