Status: | Unknown |
---|---|
Series: | BZ Series |
RoHS: | Unknown |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.37
|
161
in stock
|
Buy Now | |
RS Americas
from US$17.84
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$26.57
|
171
in stock
|
Buy Now | |
element14
from US$27.81
|
171
in stock
|
Buy Now | |
Distrelec
from US$41.55
|
158
in stock
|
Buy Now | |
Carlton-Bates
from US$29.83
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$38.56
|
6
in stock
|
Buy Now | |
TTI Europe
from US$28.16
|
-
|
Buy Now | |
Sager
from US$27.63
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT-NO |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | BZ Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.67N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Approval Bodies | CE CSA DEMKO |
Approval Category | UL Recognised |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 125V |
Contact Voltage AC Min | 480VAC |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.51mm |
External Depth | 17.5mm |
External Length / Height | 29mm |
External Width | 49.3mm |
Fixing Centres LxW | 25mm |
Material | Plastic |
No. of Mechanical Operations | 20000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Over Travel Min | 2.39mm |
Release Force | 0.4gf |
Switch Case | Phenolic |
Basic Switch, Large Premium, Roller Lever, SPDT 15A, BZ Series | Honeywell BZ-2RW826-A2 | RS Americas |
Basic Switch, Roller Lever, Spdt, 15A, 480V | Newark Electronics |
MICROSWITCH, COL. ROLLER LEVER | element14 |
SPDT HD collapsible roller microswitch | RS |
Honeywell Micro Switch BZ, 15A, 1CO, 0.4N, Roller Lever | Distrelec |
Switch, Limit | Carlton-Bates |
Switches Microswitch ROLLER LEVER | Rapid Electronics |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Microswitch ROLLER LEVER | Sager |
Where can I find additional details, specifications and documents for a BZ-2RW826-A2?
Additional datasheets, footprints and schematics for BZ-2RW826-A2 are listed on our Part Details page. You can also find images and similar parts to BZ-2RW826-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2RW826-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2RW826-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2RW826-A2 fall under?
The BZ-2RW826-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2RW826-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2RW826-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2RW826-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2RW826-A2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Distrelec have stock available or on a lead time for BZ-2RW826-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2RW826-A2 often in real-time on the comparison pages.
What if I can't find stock of BZ-2RW826-A2?
You can fill out our help required form which you can use to request a quote for BZ-2RW826-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.