Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | - |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Switch Case | Phenolic |
Basic Switch, Roller Lever, Spdt, 15A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ2RW825551A?
Additional datasheets, footprints and schematics for BZ2RW825551A are listed on our Part Details page. You can also find images and similar parts to BZ2RW825551A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ2RW825551A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ2RW825551A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ2RW825551A fall under?
The BZ2RW825551A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ2RW825551A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ2RW825551A you can contact the distributor directly for product support, shipping queries etc.
Is the BZ2RW825551A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ2RW825551A have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for BZ2RW825551A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ2RW825551A often in real-time on the comparison pages.
What if I can't find stock of BZ2RW825551A?
You can fill out our help required form which you can use to request a quote for BZ2RW825551A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.