Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.18
|
No stock
|
Buy Now | |
Sager
from US$19.56
|
28,618
in stock
|
Buy Now | |
TTI Europe
from US$17.87
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$28.17
|
226
in stock
|
Buy Now | |
Rapid Electronics
from US$25.06
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
226
in stock
|
Buy Now | |
Carlton-Bates
from US$21.38
|
208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.73
|
11
in stock
|
Buy Now | |
Relay Specialties
from US$11.21
|
11
in stock
|
Buy Now | |
RS Americas
from US$28.36
|
-
|
Buy Now | |
element14
from US$28.45
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Basic / Snap Action Switches Snap Action NO/NC SPDT 15A 0.7N | Sager |
SNAP ACT SW SPDT-NONC 15A 250V | TTI Europe |
Large Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell BZ-2RW824-A2 | Newark Electronics |
Switches Snap Action NO/NC SPDT 15A 0.7N | Rapid Electronics |
Switch, Limit | Carlton-Bates |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Standard Basic Switch Straight | Relay Specialties |
Basic Switch, Large Premium, 15A SPDT 2.5in. Lever, BZ Series | Honeywell BZ-2RW824-A2 | RS Americas |
BASIC SWITCH, STRAIGHT LEVER, SPDT, 15A, 600V | element14 |
Where can I find additional details, specifications and documents for a BZ-2RW824-A2?
Additional datasheets, footprints and schematics for BZ-2RW824-A2 are listed on our Part Details page. You can also find images and similar parts to BZ-2RW824-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2RW824-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2RW824-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2RW824-A2 fall under?
The BZ-2RW824-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2RW824-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2RW824-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2RW824-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2RW824-A2 have stock available?
Authorised distributors including Sager, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for BZ-2RW824-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2RW824-A2 often in real-time on the comparison pages.
What if I can't find stock of BZ-2RW824-A2?
You can fill out our help required form which you can use to request a quote for BZ-2RW824-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.