BZ-2RW82276T Switches, Relays & Solenoids by Honeywell

BASIC SWITCH ROLLER LEVER SPDT 15A 480V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.80

Distributor Stock
Logo for Farnell
Farnell
from US$19.29
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$19.32
229
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$15.80
229
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$21.13
229
in stock
Buy Now
Logo for element14
element14
from US$16.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Microswitch Type Standard
Microswitch Actuator Roller Lever
Contact Configuration SPDT
Switch Terminals Screw
Contact Current Max 15A
Contact Voltage DC Nom 250VDC

Alternative Descriptions

Switches 15A 1.5 roller lever #6 Screw Term | Rapid Electronics
Honeywell Snap Acting/Limit Switch, SPDT, Momentar | Distrelec
BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 4 | Farnell
Basic Switch, Roller Lever, Spdt, 15A, 480V | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ-2RW82276T?

Additional datasheets, footprints and schematics for BZ-2RW82276T are listed on our Part Details page. You can also find images and similar parts to BZ-2RW82276T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ-2RW82276T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2RW82276T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ-2RW82276T fall under?

The BZ-2RW82276T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to BZ-2RW82276T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2RW82276T you can contact the distributor directly for product support, shipping queries etc.

Is the BZ-2RW82276T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZ-2RW82276T have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for BZ-2RW82276T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ-2RW82276T often in real-time on the comparison pages.

What if I can't find stock of BZ-2RW82276T?

You can fill out our help required form which you can use to request a quote for BZ-2RW82276T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay