Status: | Unknown |
---|---|
Series: | BZ Series |
RoHS: | Unknown |
Prices starting from US$43.97
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Overtravel Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | BZ Series |
Contact Voltage AC Nom | 600VAC |
Operating Force Max | 3.61N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Overtravel Plunger |
Contact Current AC Max | 15A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 600V |
Contact Voltage DC Max | 250V |
Operating Force | 3.61N |
Switch Case | Phenolic |
Basic Switch, Large Premium, Plunger SPDT 15A, BZ Series | Honeywell BZ-2RQ784 | RS Americas |
Honeywell Micro Switch BZ, 15A, 1CO, 2.5N, Overtravel Plunger | Distrelec |
Switch SPDT 15A 6-9.5 OPERATING FORCE | RS |
Basic Sw, Roller Plunger, Spdt, 15A 600V | Newark Electronics |
Switch, Limit | Carlton-Bates |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches 15A @ 250 VAC SPDT Plunger Screw | Sager |
Where can I find additional details, specifications and documents for a BZ-2RQ784?
Additional datasheets, footprints and schematics for BZ-2RQ784 are listed on our Part Details page. You can also find images and similar parts to BZ-2RQ784 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2RQ784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2RQ784 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2RQ784 fall under?
The BZ-2RQ784 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2RQ784 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2RQ784 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2RQ784 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2RQ784 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for BZ-2RQ784.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2RQ784 often in real-time on the comparison pages.
What if I can't find stock of BZ-2RQ784?
You can fill out our help required form which you can use to request a quote for BZ-2RQ784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.