Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 3.61N |
SVHC | No SVHC (07-Jul-2017) |
MICROSWITCH, SPDT, 15A, 250VAC | Farnell |
Microswitch, Spdt, Pin Plunger, Quick Connect, 15 A, 250 V Rohs Compliant: Yes |Honeywell BZ-2R-D5 | Newark Electronics |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a BZ-2R-D5?
Additional datasheets, footprints and schematics for BZ-2R-D5 are listed on our Part Details page. You can also find images and similar parts to BZ-2R-D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2R-D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2R-D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2R-D5 fall under?
The BZ-2R-D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2R-D5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2R-D5 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2R-D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2R-D5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for BZ-2R-D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2R-D5 often in real-time on the comparison pages.
What if I can't find stock of BZ-2R-D5?
You can fill out our help required form which you can use to request a quote for BZ-2R-D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.