Status: | Unknown |
---|---|
Series: | BZ Series |
RoHS: | Unknown |
Prices starting from US$34.84
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | DPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | BZ Series |
Contact Voltage AC Nom | 480VAC |
Operating Force Max | 8.5ozf |
SVHC | No SVHC (07-Jul-2017) |
Basic Switch, Large Premium, DPDT, 15A 250VAC, Straight Lever, BZ Series | Honeywell BZ-2AW822T | RS Americas |
Honeywell Micro Switch BZ, 15A, 1CO, Roller Lever | Distrelec |
Switch, Limit | Carlton-Bates |
Basic Switch, Straight Lever, Dpdt, 15A, 480V | Newark Electronics |
SNAP ACT SW SPDT 15A 125V | TTI Europe |
Basic / Snap Action Switches Snap Action N.O./N.C SPDT 15A Thru-Hole | Sager |
Where can I find additional details, specifications and documents for a BZ-2AW822T?
Additional datasheets, footprints and schematics for BZ-2AW822T are listed on our Part Details page. You can also find images and similar parts to BZ-2AW822T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2AW822T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2AW822T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2AW822T fall under?
The BZ-2AW822T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2AW822T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2AW822T you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2AW822T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2AW822T have stock available?
Authorised distributors including RS Americas, Distrelec, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for BZ-2AW822T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2AW822T often in real-time on the comparison pages.
What if I can't find stock of BZ-2AW822T?
You can fill out our help required form which you can use to request a quote for BZ-2AW822T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.