Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Capacitor Super, 1F, 5.5V, 0.035 Ohm +80 -20% | Newark Electronics |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a BZ125A105ZLB?
Additional datasheets, footprints and schematics for BZ125A105ZLB are listed on our Part Details page. You can also find images and similar parts to BZ125A105ZLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ125A105ZLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ125A105ZLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ125A105ZLB fall under?
The BZ125A105ZLB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ125A105ZLB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ125A105ZLB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ125A105ZLB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ125A105ZLB have stock available?
Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ125A105ZLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ125A105ZLB often in real-time on the comparison pages.
What if I can't find stock of BZ125A105ZLB?
You can fill out our help required form which you can use to request a quote for BZ125A105ZLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.