BYX10GP-E3/54 Semiconductors - Discretes by Vishay Intertechnology

DIODE HIGH VOLTAGE

Status: Unknown
Series: BYX10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
2,030
in stock
Buy Now
Logo for element14
element14
from US$0.15
2,030
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 360mA
Diode Configuration Single
Forward Voltage VF Max 1.6V
Reverse Recovery Time trr Max 2µs
Forward Surge Current Ifsm Max 16A
Operating Temperature Max 175°C
Diode Case Style DO-41 (DO-204AL)
No. of Pins 2Pins, 2 Pin
Product Range BYX10 Series
Automotive Qualification Standard -
Current If @ Vf 2A
Current Ifrm 15A
Current Ifsm 15A
External Diameter 2.7mm
External Length / Height 5.2mm
Junction Temperature Tj Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Reverse Stand-Off Voltage Vrwm 180V

Alternative Descriptions

DIODE, HIGH VOLTAGE | element14
2A,1600V,std,superect,not For New Design |Vishay BYX10GP-E3/54 | Newark Electronics
Rectifiers 2.0 Amp 1600 Volt | Future Electronics
Diode Switching 1.6KV 36A 2-Pin DO-41 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYX10GP-E3/54?

Additional datasheets, footprints and schematics for BYX10GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BYX10GP-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYX10GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYX10GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYX10GP-E3/54 fall under?

The BYX10GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYX10GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYX10GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the BYX10GP-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYX10GP-E3/54 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BYX10GP-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYX10GP-E3/54 often in real-time on the comparison pages.

What if I can't find stock of BYX10GP-E3/54?

You can fill out our help required form which you can use to request a quote for BYX10GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay