Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 850mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 70A |
Diode Case Style | DO-201AD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BYW98-200RL?
Additional datasheets, footprints and schematics for BYW98-200RL are listed on our Part Details page. You can also find images and similar parts to BYW98-200RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW98-200RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW98-200RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW98-200RL fall under?
The BYW98-200RL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW98-200RL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW98-200RL you can contact the distributor directly for product support, shipping queries etc.
Is the BYW98-200RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYW98-200RL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BYW98-200RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW98-200RL often in real-time on the comparison pages.
What if I can't find stock of BYW98-200RL?
You can fill out our help required form which you can use to request a quote for BYW98-200RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.