BYW82-TR Diodes by Vishay Intertechnology

AVALANCHE DIODE, 3A, 200V, SOD-64, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Newark
Newark
from US$0.42
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 3µs
Diode Case Style SOD-64
RoHS Compliant Yes

Alternative Descriptions

Avalanche Diode, 3A, 200V, Sod-64, Full Reel | Newark Electronics
Diode Switching 200V 3A 2-Pin SOD-64 T/R | Avnet America
3 A 200V SOD64 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYW82-TR?

Additional datasheets, footprints and schematics for BYW82-TR are listed on our Part Details page. You can also find images and similar parts to BYW82-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYW82-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW82-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYW82-TR fall under?

The BYW82-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYW82-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYW82-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BYW82-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYW82-TR have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BYW82-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYW82-TR often in real-time on the comparison pages.

What if I can't find stock of BYW82-TR?

You can fill out our help required form which you can use to request a quote for BYW82-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay