Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
11,080
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
200,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
45,925
in stock
|
Buy Now | |
element14
from US$0.25
|
27,830
in stock
|
Buy Now | |
Farnell
from US$0.23
|
27,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
14,980
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Diode Switching 1KV 2A 2-Pin SOD-57 T/R | Avnet America |
Avalanche Diode, 2A, 1Kv, Sod-57 | Newark Electronics |
RECTIFIER, STANDARD, AEC-Q101, 2A, 1KV | element14 |
Avalanche Sinterglass Diode Standard | RS |
BYW56 Series 1000 V 50 A Standard Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
DIODE AVALANCHE 1000V 2A SOD57 | Vishay / Small Signal & Opto Products (SSP) BYW56-TR | RS Americas |
2A 1000V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYW56-TR?
Additional datasheets, footprints and schematics for BYW56-TR are listed on our Part Details page. You can also find images and similar parts to BYW56-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW56-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW56-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW56-TR fall under?
The BYW56-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW56-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW56-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYW56-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW56-TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BYW56-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW56-TR often in real-time on the comparison pages.
What if I can't find stock of BYW56-TR?
You can fill out our help required form which you can use to request a quote for BYW56-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.