Status: | Unknown |
---|---|
Series: | BYW56 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
56,050
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
185,000
in stock
|
Buy Now | |
element14
from US$0.25
|
151,009
in stock
|
Buy Now | |
Farnell
from US$0.23
|
151,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
8,040
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
5,373
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
500
in stock
|
Buy Now | |
Conrad
from US$0.56
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BYW56 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Current Ir Max | 100µA |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Current If Max | 2A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 4µs |
Termination Type | Axial Leaded |
2 A 1000V SOD57 | TTI Europe |
DIODE, AVALANCHE, 2A, 1000V | element14 |
Diode Standard Rectifier 1KV 2A SOD-57 | RS |
Avalanche Diode Sod57 Std |Vishay BYW56-TAP | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Rectifier Diode 1kV 2A SOD-57 | Distrelec |
Avalanche Diode 1000V 2A SOD57 | Schukat Electronic |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
DIODE AVALANCHE 2A 1000V SOD57 | Rutronik |
Diode Switching 1KV 2A 2-Pin SOD-57 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BYW56-TAP?
Additional datasheets, footprints and schematics for BYW56-TAP are listed on our Part Details page. You can also find images and similar parts to BYW56-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW56-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW56-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW56-TAP fall under?
The BYW56-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW56-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW56-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYW56-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW56-TAP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BYW56-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW56-TAP often in real-time on the comparison pages.
What if I can't find stock of BYW56-TAP?
You can fill out our help required form which you can use to request a quote for BYW56-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.