Status: | Unknown |
---|---|
Series: | BYW55 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
9,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
9,665
in stock
|
Buy Now | |
element14
from US$0.23
|
9,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,619
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BYW55 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 4µs |
Termination Type | Axial Leaded |
Diode, Fast, 2A, 800V | Newark Electronics |
DIODE, FAST, 2A, 800V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 800V 2A 2-Pin SOD-57 Ammo | EBV Elektronik |
Rectifiers 2.0 Amp 800 Volt 50 Amp IFSM | Future Electronics |
2A 800V SOD57 AEC-Q101 | TTI Europe |
Where can I find additional details, specifications and documents for a BYW55-TAP?
Additional datasheets, footprints and schematics for BYW55-TAP are listed on our Part Details page. You can also find images and similar parts to BYW55-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW55-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW55-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW55-TAP fall under?
The BYW55-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW55-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW55-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYW55-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW55-TAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for BYW55-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW55-TAP often in real-time on the comparison pages.
What if I can't find stock of BYW55-TAP?
You can fill out our help required form which you can use to request a quote for BYW55-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.