Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Avalanche Diode, 2A, 400V, Sod-57, Full Reel | Newark Electronics |
Diode Switching 400V 2A 2-Pin SOD-57 T/R | Avnet America |
2 A 400V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYW53-TR.?
Additional datasheets, footprints and schematics for BYW53-TR. are listed on our Part Details page. You can also find images and similar parts to BYW53-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW53-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW53-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW53-TR. fall under?
The BYW53-TR. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW53-TR. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW53-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the BYW53-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYW53-TR. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BYW53-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW53-TR. often in real-time on the comparison pages.
What if I can't find stock of BYW53-TR.?
You can fill out our help required form which you can use to request a quote for BYW53-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.