Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SOD-57 |
Forward Voltage VF Max | 1V |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Rectifier, 400V, 2A, Sod-57 | Newark Electronics |
Diode Switching 400V 2A 2-Pin SOD-57 Ammo | Avnet America |
2 A 400V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYW53-TAP?
Additional datasheets, footprints and schematics for BYW53-TAP are listed on our Part Details page. You can also find images and similar parts to BYW53-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW53-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW53-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW53-TAP fall under?
The BYW53-TAP is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW53-TAP when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW53-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYW53-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW53-TAP have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BYW53-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW53-TAP often in real-time on the comparison pages.
What if I can't find stock of BYW53-TAP?
You can fill out our help required form which you can use to request a quote for BYW53-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.