Status: | Unknown |
---|---|
Series: | BYW29ED Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
6,378
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
6,378
in stock
|
Buy Now | |
element14
from US$0.42
|
6,378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,587
in stock
|
Buy Now | |
Avnet Silica
-
|
47,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 88A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-252 |
No. of Pins | 2 Pin |
Product Range | BYW29ED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Single, 8A, 200V, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 8A, 200V, TO-252 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BYW29ED-200 118?
Additional datasheets, footprints and schematics for BYW29ED-200 118 are listed on our Part Details page. You can also find images and similar parts to BYW29ED-200 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW29ED-200 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW29ED-200 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW29ED-200 118 fall under?
The BYW29ED-200 118 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYW29ED-200 118 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW29ED-200 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BYW29ED-200 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW29ED-200 118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BYW29ED-200 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW29ED-200 118 often in real-time on the comparison pages.
What if I can't find stock of BYW29ED-200 118?
You can fill out our help required form which you can use to request a quote for BYW29ED-200 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.