Status: | Unknown |
---|---|
Series: | BYW29E Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
3,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,112
in stock
|
Buy Now | |
element14
from US$0.36
|
2,092
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,092
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,321
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 88A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | BYW29E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier diode BYW29E-200 7.3A200V | RS |
Rectifier, Single, 8A, 200V, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 8A, 200V, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 8A 2-Pin(2+Tab) TO-220AC Rail | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 88A |
Diode Case Style | SOD-59 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BYW29E-200 127?
Additional datasheets, footprints and schematics for BYW29E-200 127 are listed on our Part Details page. You can also find images and similar parts to BYW29E-200 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW29E-200 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW29E-200 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW29E-200 127 fall under?
The BYW29E-200 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYW29E-200 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW29E-200 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYW29E-200 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW29E-200 127 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BYW29E-200 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW29E-200 127 often in real-time on the comparison pages.
What if I can't find stock of BYW29E-200 127?
You can fill out our help required form which you can use to request a quote for BYW29E-200 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.