Status: | Unknown |
---|---|
Series: | BYV79E Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
5,276
in stock
|
Buy Now | |
element14
from US$0.49
|
5,276
in stock
|
Buy Now | |
Farnell
from US$0.47
|
5,276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
110
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 14A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 160A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | BYV79E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Single, 14A, 200V, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 14A, 200V, TO-220AC | element14 |
Rectifier diode,BYV79E-200 14A 200V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 14A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 14A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 160A |
Diode Case Style | SOD-59 |
Where can I find additional details, specifications and documents for a BYV79E-200 127?
Additional datasheets, footprints and schematics for BYV79E-200 127 are listed on our Part Details page. You can also find images and similar parts to BYV79E-200 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV79E-200 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV79E-200 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV79E-200 127 fall under?
The BYV79E-200 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYV79E-200 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV79E-200 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV79E-200 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV79E-200 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BYV79E-200 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV79E-200 127 often in real-time on the comparison pages.
What if I can't find stock of BYV79E-200 127?
You can fill out our help required form which you can use to request a quote for BYV79E-200 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.