Status: | Unknown |
---|---|
Series: | BYV41 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.1V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 132A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 3 Pin, 3Pins |
Product Range | BYV41 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Fast Recovery |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Diode, Dual, Rectifier, Ultrafast, 600V, To220F | Newark Electronics |
Where can I find additional details, specifications and documents for a BYV410X-600?
Additional datasheets, footprints and schematics for BYV410X-600 are listed on our Part Details page. You can also find images and similar parts to BYV410X-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV410X-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV410X-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV410X-600 fall under?
The BYV410X-600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV410X-600 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV410X-600 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV410X-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV410X-600 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BYV410X-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV410X-600 often in real-time on the comparison pages.
What if I can't find stock of BYV410X-600?
You can fill out our help required form which you can use to request a quote for BYV410X-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.