Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
234
in stock
|
Buy Now | |
element14
from US$0.76
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
95
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diode, Dual, 600V, 20A, To-220Fp Rohs Compliant: Yes |Ween Semiconductors BYV34X-600,127 | Newark Electronics |
Diode Switching 600V 20A 3-Pin(3+Tab) TO-220F Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV34X-600,127?
Additional datasheets, footprints and schematics for BYV34X-600,127 are listed on our Part Details page. You can also find images and similar parts to BYV34X-600,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV34X-600,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV34X-600,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV34X-600,127 fall under?
The BYV34X-600,127 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV34X-600,127 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV34X-600,127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV34X-600,127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV34X-600,127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for BYV34X-600,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV34X-600,127 often in real-time on the comparison pages.
What if I can't find stock of BYV34X-600,127?
You can fill out our help required form which you can use to request a quote for BYV34X-600,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.