Status: | Unknown |
---|---|
Series: | BYV29 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
730
in stock
|
Buy Now | |
element14
from US$0.39
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
45
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 9A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.9V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV29 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Fast Recovery |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Fast Recovery Diode, 9A, 600V, To-220F | Newark Electronics |
DIODE, REC, UFAST, 600V, 9A, TO-220F | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 9A 2-Pin(2+Tab) TO-220F Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV29FX-600 127?
Additional datasheets, footprints and schematics for BYV29FX-600 127 are listed on our Part Details page. You can also find images and similar parts to BYV29FX-600 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV29FX-600 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV29FX-600 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV29FX-600 127 fall under?
The BYV29FX-600 127 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV29FX-600 127 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV29FX-600 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV29FX-600 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV29FX-600 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BYV29FX-600 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV29FX-600 127 often in real-time on the comparison pages.
What if I can't find stock of BYV29FX-600 127?
You can fill out our help required form which you can use to request a quote for BYV29FX-600 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.