BYV29B-500,118 Diodes by WeEn Semiconductors

DIODE, SINGLE, 500V, 9A, TO-263

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,800
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Diode Switching 500V 9A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik
Diode, Single, 500V, 9A, To-263 Rohs Compliant: Yes |Ween Semiconductors BYV29B-500,118 | Newark Electronics


BYV29B-500,118 Diodes by NXP Semiconductors

DIODE, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 500V
Forward Current If(AV) 9A
Diode Configuration Single
Forward Voltage VF Max 1.4V
Reverse Recovery Time trr Max 60ns
Forward Surge Current Ifsm Max 110A
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYV29B-500,118?

Additional datasheets, footprints and schematics for BYV29B-500,118 are listed on our Part Details page. You can also find images and similar parts to BYV29B-500,118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYV29B-500,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV29B-500,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYV29B-500,118 fall under?

The BYV29B-500,118 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYV29B-500,118 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYV29B-500,118 you can contact the distributor directly for product support, shipping queries etc.

Is the BYV29B-500,118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYV29B-500,118 have stock available?

Authorised distributors including EBV Elektronik, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BYV29B-500,118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYV29B-500,118 often in real-time on the comparison pages.

What if I can't find stock of BYV29B-500,118?

You can fill out our help required form which you can use to request a quote for BYV29B-500,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay