Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 90A |
RoHS Compliant | Yes |
Avalanche Diode, 3.5A, 50V, Sod-64 | Newark Electronics |
Diode Switching 50V 3.5A 2-Pin SOD-64 T/R | Avnet America |
3.5 A 50V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a BYV28-050-TR?
Additional datasheets, footprints and schematics for BYV28-050-TR are listed on our Part Details page. You can also find images and similar parts to BYV28-050-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV28-050-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV28-050-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV28-050-TR fall under?
The BYV28-050-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV28-050-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV28-050-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV28-050-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYV28-050-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BYV28-050-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV28-050-TR often in real-time on the comparison pages.
What if I can't find stock of BYV28-050-TR?
You can fill out our help required form which you can use to request a quote for BYV28-050-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.