Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,940
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
17,397
in stock
|
Buy Now | |
Farnell
from US$0.35
|
5,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,441
in stock
|
Buy Now | |
element14
from US$0.23
|
5,441
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,108
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 30ns |
Diode Case Style | SOD-57 |
RoHS Compliant | Yes |
Rectifiers 1 Amp 600 Volt 30 Amp IFSM | Future Electronics |
1.0 A 600V SOD57 | TTI Europe |
Diode, Avalanche, Ultrafast, Vr 600V, If 1A, Pkg SOD-57,Vf 2.5V, Trr 30ns, Tj +175degc | Vishay / Small Signal & Opto Products (SSP) BYV26C-TR | RS Americas |
Avalanche Sinterglass Diode Fast | RS |
AVALANCHE DIODE, 1A, 600V, SOD-57 | Farnell |
Avalanche Diode, 1A, 600V, Sod-57 | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 1A 2-Pin SOD-57 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV26C-TR?
Additional datasheets, footprints and schematics for BYV26C-TR are listed on our Part Details page. You can also find images and similar parts to BYV26C-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV26C-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV26C-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV26C-TR fall under?
The BYV26C-TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV26C-TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV26C-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV26C-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV26C-TR have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, RS and Farnell have stock available or on a lead time for BYV26C-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV26C-TR often in real-time on the comparison pages.
What if I can't find stock of BYV26C-TR?
You can fill out our help required form which you can use to request a quote for BYV26C-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.