Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 30ns |
Diode Case Style | SOD-57 |
RoHS Compliant | Yes |
Avalanche Diode, 1A, 200V, Sod-57, Full Reel | Newark Electronics |
Diode Switching 200V 1A 2-Pin SOD-57 T/R | Avnet America |
1.0 A 200V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYV26A-TR?
Additional datasheets, footprints and schematics for BYV26A-TR are listed on our Part Details page. You can also find images and similar parts to BYV26A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV26A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV26A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV26A-TR fall under?
The BYV26A-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV26A-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV26A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV26A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV26A-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BYV26A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV26A-TR often in real-time on the comparison pages.
What if I can't find stock of BYV26A-TR?
You can fill out our help required form which you can use to request a quote for BYV26A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.