BYV16-TR Diodes by Vishay Intertechnology

AVALANCHE DIODE, 1.5A, 1KV, SOD-57, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.23
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.5V
Reverse Recovery Time trr Max 300ns
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Avalanche Diode, 1.5A, 1Kv, Sod-57, Full Reel | Newark Electronics
DIODE AVALANCHE 1KV 1.5A SOD57 | Future Electronics
Diode Switching 1KV 1.5A 2-Pin SOD-57 T/R | Avnet America
1.5 A 1KV SOD57 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYV16-TR?

Additional datasheets, footprints and schematics for BYV16-TR are listed on our Part Details page. You can also find images and similar parts to BYV16-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYV16-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV16-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYV16-TR fall under?

The BYV16-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYV16-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYV16-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BYV16-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYV16-TR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BYV16-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYV16-TR often in real-time on the comparison pages.

What if I can't find stock of BYV16-TR?

You can fill out our help required form which you can use to request a quote for BYV16-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay