Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.38V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RECTIFIER, SINGLE, 15A, 600V, TO-220F | element14 |
Rectifier, Single, 15A, 600V, To-220F | Newark Electronics |
BYT79X-600P/TO-220F/STANDARD M | Avnet America |
Where can I find additional details, specifications and documents for a BYT79X-600PQ?
Additional datasheets, footprints and schematics for BYT79X-600PQ are listed on our Part Details page. You can also find images and similar parts to BYT79X-600PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT79X-600PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT79X-600PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT79X-600PQ fall under?
The BYT79X-600PQ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYT79X-600PQ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT79X-600PQ you can contact the distributor directly for product support, shipping queries etc.
Is the BYT79X-600PQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYT79X-600PQ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for BYT79X-600PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT79X-600PQ often in real-time on the comparison pages.
What if I can't find stock of BYT79X-600PQ?
You can fill out our help required form which you can use to request a quote for BYT79X-600PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.