Status: | Unknown |
---|---|
Series: | BYT78 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
15,543
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
15,543
in stock
|
Buy Now | |
element14
from US$0.40
|
15,543
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BYT78 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 250ns |
Diode, Power Rectifier, Fast | Newark Electronics |
DIODE, POWER RECTIFIER, FAST | element14 |
3.0 A 1KV SOD64 | TTI Europe |
Diode Switching 1KV 3A 2-Pin SOD-64 T/R | EBV Elektronik |
Rectifiers 3.0 Amp 1000 Volt 100 Amp IFSM | Future Electronics |
Where can I find additional details, specifications and documents for a BYT78-TR?
Additional datasheets, footprints and schematics for BYT78-TR are listed on our Part Details page. You can also find images and similar parts to BYT78-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT78-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT78-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT78-TR fall under?
The BYT78-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYT78-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT78-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYT78-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYT78-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and EBV Elektronik have stock available or on a lead time for BYT78-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT78-TR often in real-time on the comparison pages.
What if I can't find stock of BYT78-TR?
You can fill out our help required form which you can use to request a quote for BYT78-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.