Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 2.4kV |
---|---|
Forward Current If(AV) | 350mA |
Diode Configuration | Single |
Forward Voltage VF Max | 4V |
Reverse Recovery Time trr Max | 5µs |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Avalanche Diode, 350Ma 2.4Kv Sod-57, Full Reel | Newark Electronics |
Diode Switching 2.4KV 0.35A 2-Pin SOD-57 T/R | Avnet America |
.35A 2.4KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYT62-TR?
Additional datasheets, footprints and schematics for BYT62-TR are listed on our Part Details page. You can also find images and similar parts to BYT62-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT62-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT62-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT62-TR fall under?
The BYT62-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYT62-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT62-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYT62-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYT62-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and EBV Elektronik have stock available or on a lead time for BYT62-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT62-TR often in real-time on the comparison pages.
What if I can't find stock of BYT62-TR?
You can fill out our help required form which you can use to request a quote for BYT62-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.