Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
19,260
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
40,000
in stock
|
Buy Now | |
element14
from US$0.48
|
37,220
in stock
|
Buy Now | |
Farnell
from US$0.46
|
37,220
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | 100ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
3.0 A 1KV SOD64 | TTI Europe |
RECTIFIER, SINGLE, 3A, 1KV, SOD-64 | element14 |
Diode Fast Recovery Rectifier 1KV 3A | RS |
AVALANCHE DIODE 3A 1000V SOD64 | Rutronik |
Avalanche Diode 1000V 3A SOD64 | Schukat Electronic |
Rectifier, 1Kv, 3A, Sod-64 | Newark Electronics |
Diode Switching 1KV 3A 2-Pin SOD-64 Ammo | EBV Elektronik |
BYT56M Series 1000 V 3 A Through Hole Fast Avalanche Sinterglass Diode - SOD-64 | Future Electronics |
Where can I find additional details, specifications and documents for a BYT56M-TAP?
Additional datasheets, footprints and schematics for BYT56M-TAP are listed on our Part Details page. You can also find images and similar parts to BYT56M-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT56M-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT56M-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT56M-TAP fall under?
The BYT56M-TAP is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BYT56M-TAP when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT56M-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYT56M-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYT56M-TAP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Rutronik have stock available or on a lead time for BYT56M-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT56M-TAP often in real-time on the comparison pages.
What if I can't find stock of BYT56M-TAP?
You can fill out our help required form which you can use to request a quote for BYT56M-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.