BYT53D-TAP Diodes by Vishay Intertechnology

AVALANCHE DIODE, 1.9A, 200V, SOD-57

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1.9A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max 50ns
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

Avalanche Diode, 1.9A, 200V, Sod-57 | Newark Electronics
Diode Switching 200V 1.9A 2-Pin SOD-57 Ammo | Avnet America
1.9 A 200V SOD57 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYT53D-TAP?

Additional datasheets, footprints and schematics for BYT53D-TAP are listed on our Part Details page. You can also find images and similar parts to BYT53D-TAP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYT53D-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT53D-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYT53D-TAP fall under?

The BYT53D-TAP is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYT53D-TAP when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYT53D-TAP you can contact the distributor directly for product support, shipping queries etc.

Is the BYT53D-TAP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYT53D-TAP have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BYT53D-TAP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYT53D-TAP often in real-time on the comparison pages.

What if I can't find stock of BYT53D-TAP?

You can fill out our help required form which you can use to request a quote for BYT53D-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay