Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 200ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
AVALANCHE DIODE, 1.4A, 1KV, SOD-57 | Farnell |
Avalanche Diode, 1.4A, 1Kv, Sod-57 | Newark Electronics |
BYT52 Series 1 kV 1.4 A Axial Fast Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
Diode Switching 1KV 1.4A 2-Pin SOD-57 T/R | Avnet America |
1.4 A 1KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYT52M-TR?
Additional datasheets, footprints and schematics for BYT52M-TR are listed on our Part Details page. You can also find images and similar parts to BYT52M-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT52M-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT52M-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT52M-TR fall under?
The BYT52M-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYT52M-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT52M-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYT52M-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYT52M-TR have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for BYT52M-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT52M-TR often in real-time on the comparison pages.
What if I can't find stock of BYT52M-TR?
You can fill out our help required form which you can use to request a quote for BYT52M-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.