Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 200ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Avalanche Diode, 1.4A, 400V, Sod-57, Full Reel | Newark Electronics |
Diode Switching 400V 1.4A 2-Pin SOD-57 T/R | Avnet America |
1.4 A 400V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYT52G-TR?
Additional datasheets, footprints and schematics for BYT52G-TR are listed on our Part Details page. You can also find images and similar parts to BYT52G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT52G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT52G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT52G-TR fall under?
The BYT52G-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYT52G-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT52G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYT52G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYT52G-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BYT52G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT52G-TR often in real-time on the comparison pages.
What if I can't find stock of BYT52G-TR?
You can fill out our help required form which you can use to request a quote for BYT52G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.