BYT08P-400 Diodes by STMicroelectronics

FAST DIODE, 8A, 400V, TO-220AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 8A
Diode Configuration Single
Forward Voltage VF Max 1.5V
Reverse Recovery Time trr Max 75ns
Forward Surge Current Ifsm Max 100A
RoHS Compliant Yes

Alternative Descriptions

DIODE, FAST, 8A | element14
Fast Diode, 8A, 400V, To-220Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYT08P-400?

Additional datasheets, footprints and schematics for BYT08P-400 are listed on our Part Details page. You can also find images and similar parts to BYT08P-400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYT08P-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT08P-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYT08P-400 fall under?

The BYT08P-400 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYT08P-400 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYT08P-400 you can contact the distributor directly for product support, shipping queries etc.

Is the BYT08P-400 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BYT08P-400 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BYT08P-400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYT08P-400 often in real-time on the comparison pages.

What if I can't find stock of BYT08P-400?

You can fill out our help required form which you can use to request a quote for BYT08P-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay