Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
34,200
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,507
in stock
|
Buy Now | |
element14
from US$0.09
|
1,169
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,169
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
301
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
48
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
1.5A 90V SKY DO214AC | TTI Europe |
BYS12-90 Series 90 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 90V 1.5A 0.75Vf SMA | RS |
SCHOTTKY RECT, SINGLE, 90V, DO-214AC | element14 |
Schottky Rectifier, 1.5A, 90V, Do-214Ac | Newark Electronics |
Vishay Schottky Barrier Rectifier, 1.5A, 90V, DO-214AC | Distrelec |
Diode Schottky 90V 1.5A 2-Pin SMA T/R | EBV Elektronik |
SCHOTTKY-DIODE 1,5A 90V SMA | Rutronik |
BYS12-90-E3/TR, SMT Schottky Diode, 90V 1.5A, 2-Pin DO-214AC | Siliconix / Vishay BYS12-90-E3/TR | RS Americas |
Where can I find additional details, specifications and documents for a BYS12-90-E3/TR?
Additional datasheets, footprints and schematics for BYS12-90-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYS12-90-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYS12-90-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYS12-90-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYS12-90-E3/TR fall under?
The BYS12-90-E3/TR is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BYS12-90-E3/TR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYS12-90-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYS12-90-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYS12-90-E3/TR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for BYS12-90-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYS12-90-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYS12-90-E3/TR?
You can fill out our help required form which you can use to request a quote for BYS12-90-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.