Status: | Unknown |
---|---|
Series: | BYS11 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | BYS11 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 90 V, 1.5 A, Do-214Ac, 2, 750 Mv Rohs Compliant: Yes |Vishay BYS11-90-E3/TR3 | Newark Electronics |
RECTIFIER, STANDARD, 1.5A, 90V, DO-214AC | element14 |
Diode Schottky 90V 1.5A 2-Pin SMA T/R | Avnet America |
1.5A 90V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a BYS11-90-E3/TR3?
Additional datasheets, footprints and schematics for BYS11-90-E3/TR3 are listed on our Part Details page. You can also find images and similar parts to BYS11-90-E3/TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYS11-90-E3/TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYS11-90-E3/TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYS11-90-E3/TR3 fall under?
The BYS11-90-E3/TR3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYS11-90-E3/TR3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYS11-90-E3/TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BYS11-90-E3/TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYS11-90-E3/TR3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for BYS11-90-E3/TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYS11-90-E3/TR3 often in real-time on the comparison pages.
What if I can't find stock of BYS11-90-E3/TR3?
You can fill out our help required form which you can use to request a quote for BYS11-90-E3/TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.