Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,875
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
234,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
81,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,758
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
615
in stock
|
Buy Now | |
element14
from US$0.09
|
615
in stock
|
Buy Now | |
Farnell
from US$0.09
|
615
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
BYS11-90 Series 90 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
1.5A 90V SKY DO214AC | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
BYS11-90-E3/TR | RS |
Schottky Rect, Single, 90V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 90V, DO-214AC | element14 |
Diode Schottky 90V 1.5A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a BYS11-90-E3/TR?
Additional datasheets, footprints and schematics for BYS11-90-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYS11-90-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYS11-90-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYS11-90-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYS11-90-E3/TR fall under?
The BYS11-90-E3/TR is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BYS11-90-E3/TR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYS11-90-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYS11-90-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYS11-90-E3/TR have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for BYS11-90-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYS11-90-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYS11-90-E3/TR?
You can fill out our help required form which you can use to request a quote for BYS11-90-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.