Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
29,400
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
13,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,649
in stock
|
Buy Now | |
element14
from US$0.09
|
2,649
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,649
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Schottky 45V 1.5A SMA | RS |
Vishay Schottky Barrier Rectifier, 1.5A, 45V, DO-214AC | Distrelec |
Schottky Rect, Single, 45V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 45V, DO-214AC | element14 |
BYS10-45 Series 45 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode Schottky 45V 1.5A 2-Pin SMA T/R | Avnet America |
1.5A 45V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a BYS10-45-E3/TR3?
Additional datasheets, footprints and schematics for BYS10-45-E3/TR3 are listed on our Part Details page. You can also find images and similar parts to BYS10-45-E3/TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYS10-45-E3/TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYS10-45-E3/TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYS10-45-E3/TR3 fall under?
The BYS10-45-E3/TR3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BYS10-45-E3/TR3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYS10-45-E3/TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BYS10-45-E3/TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYS10-45-E3/TR3 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BYS10-45-E3/TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYS10-45-E3/TR3 often in real-time on the comparison pages.
What if I can't find stock of BYS10-45-E3/TR3?
You can fill out our help required form which you can use to request a quote for BYS10-45-E3/TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.