Status: | Unknown |
---|---|
Series: | BYS10 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,157
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,157
in stock
|
Buy Now | |
element14
from US$0.08
|
2,157
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
690
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | BYS10 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 40A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
BYS10-25 Series 25 V 1.5 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode, Schottky, 1.5A, Sma | Newark Electronics |
Repetitive Reverse Voltage Vrrm Max:25V | element14 |
DIODE, SCHOTTKY, 1.5A, SMA | Farnell |
1.5A 25V SKY DO214AC | TTI Europe |
Diode Schottky 25V 1.5A 2-Pin SMA T/R | EBV Elektronik |
SCHOTTKY-DIODE 1,5A 25V SMA | Rutronik |
Where can I find additional details, specifications and documents for a BYS10-25-E3/TR?
Additional datasheets, footprints and schematics for BYS10-25-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYS10-25-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYS10-25-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYS10-25-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYS10-25-E3/TR fall under?
The BYS10-25-E3/TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYS10-25-E3/TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYS10-25-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYS10-25-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYS10-25-E3/TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for BYS10-25-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYS10-25-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYS10-25-E3/TR?
You can fill out our help required form which you can use to request a quote for BYS10-25-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.